Vishay Intertechnology, Inc. Metal Film Resistors - PTF56300R00TZBF

Description
Metal Film Resistors - Through Hole 1/8watt 300ohms .01% 5ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 300ohms .01% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF56300R00TZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF56300R00TZBF
Metal Film Resistors - PTF56300R00TZBF
Metal Film Resistors - Through Hole 1/8watt 300ohms .01% 5ppm

Metal Film Resistors - Through Hole 1/8watt 300ohms .01% 5ppm

Supplier's Site
Through Hole Resistors - 541-PTF56300R00TZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF56300R00TZBF-ND
Through Hole Resistors 541-PTF56300R00TZBF-ND
PTF-56 300 .01% T-16 B14

PTF-56 300 .01% T-16 B14

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF56300R00TZBF 541-PTF56300R00TZBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 300 ohms
Tolerance 0.0100 +/- % 0.0100 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers