Vishay Precision Group Ptf56, 300 Kohm, +/0.1% , 5 Ppm Vishay PTF56300K00BZR8

Description
PTF56, 300 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 300 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 300 Kohm, +/0.1% , 5 Ppm Vishay - 57C8448 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 300 Kohm, +/0.1% , 5 Ppm Vishay
57C8448
Ptf56, 300 Kohm, +/0.1% , 5 Ppm Vishay 57C8448
PTF56, 300 kOhm, +/- 0.1% , 5 ppm

PTF56, 300 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C8448
Product Name Ptf56, 300 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers