Vishay Precision Group Ptf56, 2.55 Kohm, +/0.5% , 10 Ppm Vishay PTF562K5500DYR8

Description
PTF56, 2.55 kOhm, +/- 0.5% , 10 ppm
Description
PTF56, 2.55 kOhm, +/- 0.5% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 2.55 Kohm, +/0.5% , 10 Ppm Vishay - 57C6568 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 2.55 Kohm, +/0.5% , 10 Ppm Vishay
57C6568
Ptf56, 2.55 Kohm, +/0.5% , 10 Ppm Vishay 57C6568
PTF56, 2.55 kOhm, +/- 0.5% , 10 ppm

PTF56, 2.55 kOhm, +/- 0.5% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C6568
Product Name Ptf56, 2.55 Kohm, +/0.5% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details