Metal Film Resistors - Through Hole 1/8watt 250ohms .02% 5ppm
Resistor,Metal Film,250Ohms,300WV,.
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF56250R00QZR6 | 57C7693 |
| Product Name | Metal Film Resistors - | Resistor,metal Film,250Ohms,300Wv,.02+/-% Tol,-5,5Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | |
| Resistance Range | 250 ohms |