Vishay Precision Group Vishay/DaleMetal Film Resistors - PTF56250R00BYBF

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 250ohms .1% 10ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 250ohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF56250R00BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF56250R00BYBF
Vishay/DaleMetal Film Resistors - PTF56250R00BYBF
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 250ohms .1% 10ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 250ohms .1% 10ppm

Supplier's Site
Through Hole Resistors - 541-PTF56250R00BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF56250R00BYBF-ND
Through Hole Resistors 541-PTF56250R00BYBF-ND
PTF-56 250 .1% T-13 B14

PTF-56 250 .1% T-13 B14

Buy Now Datasheet
Through-Hole Resistor - 53-PTF56250R00BYBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PTF56250R00BYBF
Through-Hole Resistor 53-PTF56250R00BYBF
Metal Film Resistors - Through Hole 1/8watt 250ohms .1% 10ppm Product overview: PTF56250R00BYBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56250R00BYBF can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/8watt 250ohms .1% 10ppm Product overview: PTF56250R00BYBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56250R00BYBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 250 Ohm, 125Mw, 0.1%; Resistance Vishay - 19C8031 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 250 Ohm, 125Mw, 0.1%; Resistance Vishay
19C8031
Metal Film Resistor, 250 Ohm, 125Mw, 0.1%; Resistance Vishay 19C8031
METAL FILM RESISTOR, 250 OHM, 125mW, 0.1%; Resistance:250ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 250 OHM, 125mW, 0.1%; Resistance:250ohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number PTF56250R00BYBF 541-PTF56250R00BYBF-ND 53-PTF56250R00BYBF 19C8031
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Through-Hole Resistor Metal Film Resistor, 250 Ohm, 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details