Res Metal Film 250 Ohm 0.05% 1/8W ¦10ppm/¦C AXL Thru-Hole
Resistor,Metal Film,250Ohms,300WV,.
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF56250R00AYBF | 57C7661 |
| Product Name | Res Metal Film 250 Ohm 0.05% 1/8W ¦10ppm/¦C AXL Thru-Hole | Resistor,metal Film,250Ohms,300Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 0.0500 +/- % |