Vishay Intertechnology, Inc. Through Hole Resistors PTF56250K00FZEB

Description
PTF-56 250K 1% T-16 EB E3
Request a Quote Datasheet
Description
PTF-56 250K 1% T-16 EB E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-PTF56250K00FZEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF56250K00FZEB-ND
Through Hole Resistors 541-PTF56250K00FZEB-ND
PTF-56 250K 1% T-16 EB E3

PTF-56 250K 1% T-16 EB E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - PTF56250K00FZEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF56250K00FZEB
Vishay/DaleMetal Film Resistors - PTF56250K00FZEB
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 250Kohms 1% 5ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 250Kohms 1% 5ppm

Supplier's Site
Through-Hole Resistor - 53-PTF56250K00FZEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PTF56250K00FZEB
Through-Hole Resistor 53-PTF56250K00FZEB
Metal Film Resistors - Through Hole 1/8watt 250Kohms 1% 5ppm Product overview: PTF56250K00FZEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56250K00FZEB can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/8watt 250Kohms 1% 5ppm Product overview: PTF56250K00FZEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF56250K00FZEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 541-PTF56250K00FZEB-ND PTF56250K00FZEB 53-PTF56250K00FZEB
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Through-Hole Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm Metal Film
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details