Vishay Precision Group Ptf56, 250 Kohm, +/0.1% , 10 Ppm Vishay PTF56250K00BYR7

Description
PTF56, 250 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 250 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 250 Kohm, +/0.1% , 10 Ppm Vishay - 57C7636 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 250 Kohm, +/0.1% , 10 Ppm Vishay
57C7636
Ptf56, 250 Kohm, +/0.1% , 10 Ppm Vishay 57C7636
PTF56, 250 kOhm, +/- 0.1% , 10 ppm

PTF56, 250 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7636
Product Name Ptf56, 250 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details