Vishay Precision Group Ptf56, 250 Kohm, +/0.05% , 10 Ppm Vishay PTF56250K00AYR8

Description
PTF56, 250 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 250 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 250 Kohm, +/0.05% , 10 Ppm Vishay - 57C7628 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 250 Kohm, +/0.05% , 10 Ppm Vishay
57C7628
Ptf56, 250 Kohm, +/0.05% , 10 Ppm Vishay 57C7628
PTF56, 250 kOhm, +/- 0.05% , 10 ppm

PTF56, 250 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7628
Product Name Ptf56, 250 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers