Vishay Precision Group Ptf56, 24.9 Kohm, +/0.1% , 5 Ppm Vishay PTF5624K900BZR7

Description
PTF56, 24.9 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 24.9 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 24.9 Kohm, +/0.1% , 5 Ppm Vishay - 57C7435 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 24.9 Kohm, +/0.1% , 5 Ppm Vishay
57C7435
Ptf56, 24.9 Kohm, +/0.1% , 5 Ppm Vishay 57C7435
PTF56, 24.9 kOhm, +/- 0.1% , 5 ppm

PTF56, 24.9 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7435
Product Name Ptf56, 24.9 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers