Vishay Precision Group Ptf56, 240 Ohm, +/0.01% , 5 Ppm Vishay PTF56240R00TZR8

Description
PTF56, 240 Ohm, +/- 0.01% , 5 ppm
Description
PTF56, 240 Ohm, +/- 0.01% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 240 Ohm, +/0.01% , 5 Ppm Vishay - 57C7484 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 240 Ohm, +/0.01% , 5 Ppm Vishay
57C7484
Ptf56, 240 Ohm, +/0.01% , 5 Ppm Vishay 57C7484
PTF56, 240 Ohm, +/- 0.01% , 5 ppm

PTF56, 240 Ohm, +/- 0.01% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7484
Product Name Ptf56, 240 Ohm, +/0.01% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details