Vishay Precision Group Metal Film Resistors - PTF56230R00BZBF

Description
Metal Film Resistors - Through Hole 1/8watt 230ohms .1% 5ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 230ohms .1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF56230R00BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF56230R00BZBF
Metal Film Resistors - PTF56230R00BZBF
Metal Film Resistors - Through Hole 1/8watt 230ohms .1% 5ppm

Metal Film Resistors - Through Hole 1/8watt 230ohms .1% 5ppm

Supplier's Site
Through Hole Resistors - 541-PTF56230R00BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF56230R00BZBF-ND
Through Hole Resistors 541-PTF56230R00BZBF-ND
PTF-56 230 .1% T-16 B14

PTF-56 230 .1% T-16 B14

Buy Now Datasheet
Ptf56, 230 Ohm, +/0.1% , 5 Ppm Vishay - 57C7349 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 230 Ohm, +/0.1% , 5 Ppm Vishay
57C7349
Ptf56, 230 Ohm, +/0.1% , 5 Ppm Vishay 57C7349
PTF56, 230 Ohm, +/- 0.1% , 5 ppm

PTF56, 230 Ohm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF56230R00BZBF 541-PTF56230R00BZBF-ND 57C7349
Product Name Metal Film Resistors - Through Hole Resistors Ptf56, 230 Ohm, +/0.1% , 5 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details