Vishay Intertechnology, Inc. Metal Film Resistors - PTF5622K500BYEB

Description
Metal Film Resistors - Through Hole 1/8watt 22.6Kohms 1% 10ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 22.6Kohms 1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF5622K500BYEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF5622K500BYEB
Metal Film Resistors - PTF5622K500BYEB
Metal Film Resistors - Through Hole 1/8watt 22.6Kohms 1% 10ppm

Metal Film Resistors - Through Hole 1/8watt 22.6Kohms 1% 10ppm

Supplier's Site
Through-Hole Resistor - 53-PTF5622K500BYEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PTF5622K500BYEB
Through-Hole Resistor 53-PTF5622K500BYEB
Metal Film Resistors - Through Hole 1/8watt 22.5K ohms .1% 10ppm Product overview: PTF5622K500BYEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5622K500BYEB can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/8watt 22.5K ohms .1% 10ppm Product overview: PTF5622K500BYEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5622K500BYEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-PTF5622K500BYEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF5622K500BYEB-ND
Through Hole Resistors 541-PTF5622K500BYEB-ND
PTF-56 22.5K .1% T-13 EB E3

PTF-56 22.5K .1% T-13 EB E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number PTF5622K500BYEB 53-PTF5622K500BYEB 541-PTF5622K500BYEB-ND
Product Name Metal Film Resistors - Through-Hole Resistor Through Hole Resistors
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 22600 ohms 22500 ohms
Tolerance 1 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details