Vishay Intertechnology, Inc. Through Hole Resistors PTF5622K100QXEB

Description
22.1 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
22.1 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF22.1KFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF22.1KFTR-ND
Through Hole Resistors PTF22.1KFTR-ND
22.1 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

22.1 kOhms ±0.02% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
RES 22.1K OHM .02% 15 PPM 1/8W - PTF5622K100QXEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM .02% 15 PPM 1/8W
PTF5622K100QXEB
RES 22.1K OHM .02% 15 PPM 1/8W PTF5622K100QXEB
RES 22.1Kohm .02% 15 PPM 1/8W

RES 22.1Kohm .02% 15 PPM 1/8W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number PTF22.1KFTR-ND PTF5622K100QXEB
Product Name Through Hole Resistors RES 22.1K OHM .02% 15 PPM 1/8W
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0200 +/- % 0.0200 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details