Vishay Precision Group Ptf56, 22.1 Kohm, +/0.1% , 10 Ppm Vishay PTF5622K100BYWF

Description
PTF56, 22.1 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 22.1 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 22.1 Kohm, +/0.1% , 10 Ppm Vishay - 57C7172 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 22.1 Kohm, +/0.1% , 10 Ppm Vishay
57C7172
Ptf56, 22.1 Kohm, +/0.1% , 10 Ppm Vishay 57C7172
PTF56, 22.1 kOhm, +/- 0.1% , 10 ppm

PTF56, 22.1 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7172
Product Name Ptf56, 22.1 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details