Vishay Precision Group Ptf56, 221 Kohm, +/1% , 15 Ppm Vishay PTF56221K00FXR7

Description
PTF56, 221 kOhm, +/- 1% , 15 ppm
Description
PTF56, 221 kOhm, +/- 1% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 221 Kohm, +/1% , 15 Ppm Vishay - 57C7268 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 221 Kohm, +/1% , 15 Ppm Vishay
57C7268
Ptf56, 221 Kohm, +/1% , 15 Ppm Vishay 57C7268
PTF56, 221 kOhm, +/- 1% , 15 ppm

PTF56, 221 kOhm, +/- 1% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7268
Product Name Ptf56, 221 Kohm, +/1% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details