Vishay Precision Group Ptf56, 20.35 Kohm, +/0.25% , 15 Ppm Vishay PTF5620K350CXR6

Description
PTF56, 20.35 kOhm, +/- 0.25% , 15 ppm
Description
PTF56, 20.35 kOhm, +/- 0.25% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 20.35 Kohm, +/0.25% , 15 Ppm Vishay - 57C6842 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 20.35 Kohm, +/0.25% , 15 Ppm Vishay
57C6842
Ptf56, 20.35 Kohm, +/0.25% , 15 Ppm Vishay 57C6842
PTF56, 20.35 kOhm, +/- 0.25% , 15 ppm

PTF56, 20.35 kOhm, +/- 0.25% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C6842
Product Name Ptf56, 20.35 Kohm, +/0.25% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details