Vishay Precision Group Ptf56, 203 Kohm, +/0.1% , 5 Ppm Vishay PTF56203K00BZWF

Description
PTF56, 203 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 203 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 203 Kohm, +/0.1% , 5 Ppm Vishay - 57C7042 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 203 Kohm, +/0.1% , 5 Ppm Vishay
57C7042
Ptf56, 203 Kohm, +/0.1% , 5 Ppm Vishay 57C7042
PTF56, 203 kOhm, +/- 0.1% , 5 ppm

PTF56, 203 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C7042
Product Name Ptf56, 203 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details