Metal Film Resistors - Through Hole 1/8watt 200ohms .05% 10ppm
PTF-56 200 .05% T-13 EK E3
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF56200R00AYEK | 541-PTF56200R00AYEK-ND |
| Product Name | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 200 ohms | |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % |
| Temperature Coefficient | 10 ±ppm/°C | 10 ±ppm/°C |