Vishay Precision Group Ptf56, 200 Ohm, +/0.05% , 15 Ppm Vishay PTF56200R00AXR7

Description
PTF56, 200 Ohm, +/- 0.05% , 15 ppm
Description
PTF56, 200 Ohm, +/- 0.05% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 200 Ohm, +/0.05% , 15 Ppm Vishay - 57C6962 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 200 Ohm, +/0.05% , 15 Ppm Vishay
57C6962
Ptf56, 200 Ohm, +/0.05% , 15 Ppm Vishay 57C6962
PTF56, 200 Ohm, +/- 0.05% , 15 ppm

PTF56, 200 Ohm, +/- 0.05% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C6962
Product Name Ptf56, 200 Ohm, +/0.05% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details