Vishay Precision Group Ptf56, 1.69 Kohm, +/0.01% , 5 Ppm Vishay PTF561K6900TZR8

Description
PTF56, 1.69 kOhm, +/- 0.01% , 5 ppm
Description
PTF56, 1.69 kOhm, +/- 0.01% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.69 Kohm, +/0.01% , 5 Ppm Vishay - 60C8101 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.69 Kohm, +/0.01% , 5 Ppm Vishay
60C8101
Ptf56, 1.69 Kohm, +/0.01% , 5 Ppm Vishay 60C8101
PTF56, 1.69 kOhm, +/- 0.01% , 5 ppm

PTF56, 1.69 kOhm, +/- 0.01% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8101
Product Name Ptf56, 1.69 Kohm, +/0.01% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details