Vishay Precision Group Ptf56, 1.678 Kohm, +/0.1% , 10 Ppm Vishay PTF561K6780BYR8

Description
PTF56, 1.678 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 1.678 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.678 Kohm, +/0.1% , 10 Ppm Vishay - 60C8085 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.678 Kohm, +/0.1% , 10 Ppm Vishay
60C8085
Ptf56, 1.678 Kohm, +/0.1% , 10 Ppm Vishay 60C8085
PTF56, 1.678 kOhm, +/- 0.1% , 10 ppm

PTF56, 1.678 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8085
Product Name Ptf56, 1.678 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details