Vishay Precision Group Ptf56, 1.497 Kohm, +/0.05% , 10 Ppm Vishay PTF561K4970AYBF

Description
PTF56, 1.497 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 1.497 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.497 Kohm, +/0.05% , 10 Ppm Vishay - 60C7937 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.497 Kohm, +/0.05% , 10 Ppm Vishay
60C7937
Ptf56, 1.497 Kohm, +/0.05% , 10 Ppm Vishay 60C7937
PTF56, 1.497 kOhm, +/- 0.05% , 10 ppm

PTF56, 1.497 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7937
Product Name Ptf56, 1.497 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details