Vishay Precision Group Ptf56, 1.338 Kohm, +/0.05% , 10 Ppm Vishay PTF561K3380AYR7

Description
PTF56, 1.338 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 1.338 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.338 Kohm, +/0.05% , 10 Ppm Vishay - 60C7860 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.338 Kohm, +/0.05% , 10 Ppm Vishay
60C7860
Ptf56, 1.338 Kohm, +/0.05% , 10 Ppm Vishay 60C7860
PTF56, 1.338 kOhm, +/- 0.05% , 10 ppm

PTF56, 1.338 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7860
Product Name Ptf56, 1.338 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details