Vishay Precision Group Ptf56, 1.2 Kohm, +/0.05% , 10 Ppm Vishay PTF561K2000AYR8

Description
PTF56, 1.2 kOhm, +/- 0.05% , 10 ppm
Description
PTF56, 1.2 kOhm, +/- 0.05% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 1.2 Kohm, +/0.05% , 10 Ppm Vishay - 60C7754 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 1.2 Kohm, +/0.05% , 10 Ppm Vishay
60C7754
Ptf56, 1.2 Kohm, +/0.05% , 10 Ppm Vishay 60C7754
PTF56, 1.2 kOhm, +/- 0.05% , 10 ppm

PTF56, 1.2 kOhm, +/- 0.05% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C7754
Product Name Ptf56, 1.2 Kohm, +/0.05% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers