Metal Film Resistors 1/8watt 1Kohms .01% 5ppm Product overview: PTF561K0000TZEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF561K0000TZEK can be used for catalog matching and distributor lookup.
1 kOhms ±0.01% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Metal Film Resistors - Through Hole 1/8watt 1Kohms .01% 5ppm
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-PTF561K0000TZEK | 541-PTF561K0000TZEK-ND | PTF561K0000TZEK |
| Product Name | Resistor | Through Hole Resistors | Metal Film Resistors - |
| Resistance Range | 1000 ohms | 1000 ohms | |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % | 0.0100 +/- % |
| Operating DC Voltage | 300 volts | ||
| Operating AC Voltage | 300 volts | ||
| Standards and Certifications | RoHS |