Vishay Intertechnology, Inc. Resistors - Through Hole Resistors PTF561K0000FZEB

Description
Win Source Part Number: 1130252-PTF561K0000F ZEB Category: Resistors>Through Hole Resistors Series: PTF Features: Moisture Resistant Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±5ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.091" Dia x 0.250" L (2.31mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: PTF1.00KBCT,PTF1.00K BTR
Request a Quote Datasheet
Description
Win Source Part Number: 1130252-PTF561K0000F ZEB Category: Resistors>Through Hole Resistors Series: PTF Features: Moisture Resistant Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±5ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.091" Dia x 0.250" L (2.31mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: PTF1.00KBCT,PTF1.00K BTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1130252-PTF561K0000FZEB
Resistors - Through Hole Resistors 1130252-PTF561K0000FZEB
Win Source Part Number: 1130252-PTF561K0000F ZEB Category: Resistors>Through Hole Resistors Series: PTF Features: Moisture Resistant Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±5ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.091" Dia x 0.250" L (2.31mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: PTF1.00KBCT,PTF1.00K BTR

Win Source Part Number: 1130252-PTF561K0000FZEB
Category: Resistors>Through Hole Resistors
Series: PTF
Features: Moisture Resistant
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±5ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.091" Dia x 0.250" L (2.31mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: PTF1.00KBCT,PTF1.00KBTR

Buy Now Datasheet
RES 1.00K OHM 1% 5 PPM 1/8W - PTF561K0000FZEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1% 5 PPM 1/8W
PTF561K0000FZEB
RES 1.00K OHM 1% 5 PPM 1/8W PTF561K0000FZEB
RES 1.00Kohm 1% 5 PPM 1/8W

RES 1.00Kohm 1% 5 PPM 1/8W

Supplier's Site
8W Resistor - 53-PTF561K0000FZEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1K OHM 1/8W 1% AXIAL Product overview: PTF561K0000FZEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF561K0000FZEB can be used for catalog matching and distributor lookup.

RES 1K OHM 1/8W 1% AXIAL Product overview: PTF561K0000FZEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF561K0000FZEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PTF1.00KBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF1.00KBTR-ND
Through Hole Resistors PTF1.00KBTR-ND
1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF1.00KBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF1.00KBCT-ND
Through Hole Resistors PTF1.00KBCT-ND
1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 1130252-PTF561K0000FZEB PTF561K0000FZEB 53-PTF561K0000FZEB PTF1.00KBTR-ND
Product Name Resistors - Through Hole Resistors RES 1.00K OHM 1% 5 PPM 1/8W 8W Resistor Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Power Rating 0.1250 watts 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details