Vishay Intertechnology, Inc. RES 1.0K OHM .1% 10 PPM 1/8W PTF561K0000BYEB

Description
RES 1.0Kohm .1% 10 PPM 1/8W
Request a Quote Datasheet
Description
RES 1.0Kohm .1% 10 PPM 1/8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0K OHM .1% 10 PPM 1/8W - PTF561K0000BYEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM .1% 10 PPM 1/8W
PTF561K0000BYEB
RES 1.0K OHM .1% 10 PPM 1/8W PTF561K0000BYEB
RES 1.0Kohm .1% 10 PPM 1/8W

RES 1.0Kohm .1% 10 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF1.0KCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF1.0KCCT-ND
Through Hole Resistors PTF1.0KCCT-ND
1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF1.0KCTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF1.0KCTR-ND
Through Hole Resistors PTF1.0KCTR-ND
1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Res, 1K, 0.125W, Axial, Metal Film Rohs Compliant Vishay - 45AJ6931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.125W, Axial, Metal Film Rohs Compliant Vishay
45AJ6931
Res, 1K, 0.125W, Axial, Metal Film Rohs Compliant Vishay 45AJ6931
RES, 1K, 0.125W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1K, 0.125W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF561K0000BYEB PTF1.0KCCT-ND 45AJ6931
Product Name RES 1.0K OHM .1% 10 PPM 1/8W Through Hole Resistors Res, 1K, 0.125W, Axial, Metal Film Rohs Compliant Vishay
Resistance Range 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers