Vishay Precision Group Res Metal Film 1K Ohm 0.05% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF561K0000AZBF

Description
Res Metal Film 1K Ohm 0.05% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 1K Ohm 0.05% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 0.05% 1/8W ¦5ppm/¦C AXL Thru-Hole - PTF561K0000AZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 0.05% 1/8W ¦5ppm/¦C AXL Thru-Hole
PTF561K0000AZBF
Res Metal Film 1K Ohm 0.05% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF561K0000AZBF
Res Metal Film 1K Ohm 0.05% 1/8W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 1K Ohm 0.05% 1/8W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor,metal Film,1Kohms,300Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay - 60C7554 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Kohms,300Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay
60C7554
Resistor,metal Film,1Kohms,300Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay 60C7554
Resistor,Metal Film,1KOhms,300WV,.0 5+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,1KOhms,300WV,.05+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF561K0000AZBF 60C7554
Product Name Res Metal Film 1K Ohm 0.05% 1/8W ¦5ppm/¦C AXL Thru-Hole Resistor,metal Film,1Kohms,300Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details