Vishay Precision Group Res Metal Film 19.2K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF5619K200BZBF

Description
Res Metal Film 19.2K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 19.2K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 19.2K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole - PTF5619K200BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 19.2K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole
PTF5619K200BZBF
Res Metal Film 19.2K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF5619K200BZBF
Res Metal Film 19.2K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 19.2K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf56, 19.2 Kohm, +/0.1% , 5 Ppm Vishay - 57C6101 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 19.2 Kohm, +/0.1% , 5 Ppm Vishay
57C6101
Ptf56, 19.2 Kohm, +/0.1% , 5 Ppm Vishay 57C6101
PTF56, 19.2 kOhm, +/- 0.1% , 5 ppm

PTF56, 19.2 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF5619K200BZBF 57C6101
Product Name Res Metal Film 19.2K Ohm 0.1% 1/8W ¦5ppm/¦C AXL Thru-Hole Ptf56, 19.2 Kohm, +/0.1% , 5 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details