Vishay Precision Group Ptf56, 19 Kohm, +/0.05% , 5 Ppm Vishay PTF5619K000AZR8

Description
PTF56, 19 kOhm, +/- 0.05% , 5 ppm
Description
PTF56, 19 kOhm, +/- 0.05% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 19 Kohm, +/0.05% , 5 Ppm Vishay - 57C6077 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 19 Kohm, +/0.05% , 5 Ppm Vishay
57C6077
Ptf56, 19 Kohm, +/0.05% , 5 Ppm Vishay 57C6077
PTF56, 19 kOhm, +/- 0.05% , 5 ppm

PTF56, 19 kOhm, +/- 0.05% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C6077
Product Name Ptf56, 19 Kohm, +/0.05% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers