Vishay Precision Group Ptf56, 16.67 Kohm, +/0.1% , 10 Ppm Vishay PTF5616K670BYWF

Description
PTF56, 16.67 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 16.67 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 16.67 Kohm, +/0.1% , 10 Ppm Vishay - 57C5671 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 16.67 Kohm, +/0.1% , 10 Ppm Vishay
57C5671
Ptf56, 16.67 Kohm, +/0.1% , 10 Ppm Vishay 57C5671
PTF56, 16.67 kOhm, +/- 0.1% , 10 ppm

PTF56, 16.67 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5671
Product Name Ptf56, 16.67 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details