Vishay Precision Group Ptf56, 16.2 Kohm, +/0.1% , 5 Ppm Vishay PTF5616K200BZR8

Description
PTF56, 16.2 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 16.2 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 16.2 Kohm, +/0.1% , 5 Ppm Vishay - 57C5648 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 16.2 Kohm, +/0.1% , 5 Ppm Vishay
57C5648
Ptf56, 16.2 Kohm, +/0.1% , 5 Ppm Vishay 57C5648
PTF56, 16.2 kOhm, +/- 0.1% , 5 ppm

PTF56, 16.2 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5648
Product Name Ptf56, 16.2 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details