Vishay Precision Group Ptf56, 16.2 Kohm, +/0.1% , 10 Ppm Vishay PTF5616K200BYR8

Description
PTF56, 16.2 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 16.2 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 16.2 Kohm, +/0.1% , 10 Ppm Vishay - 57C5643 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 16.2 Kohm, +/0.1% , 10 Ppm Vishay
57C5643
Ptf56, 16.2 Kohm, +/0.1% , 10 Ppm Vishay 57C5643
PTF56, 16.2 kOhm, +/- 0.1% , 10 ppm

PTF56, 16.2 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5643
Product Name Ptf56, 16.2 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details