Vishay Precision Group Ptf56, 16 Kohm, +/0.1% , 10 Ppm Vishay PTF5616K000BYWF

Description
PTF56, 16 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 16 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 16 Kohm, +/0.1% , 10 Ppm Vishay - 57C5613 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 16 Kohm, +/0.1% , 10 Ppm Vishay
57C5613
Ptf56, 16 Kohm, +/0.1% , 10 Ppm Vishay 57C5613
PTF56, 16 kOhm, +/- 0.1% , 10 ppm

PTF56, 16 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5613
Product Name Ptf56, 16 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details