Vishay Precision Group Ptf56, 168 Kohm, +/0.01% , 10 Ppm Vishay PTF56168K00TYR7

Description
PTF56, 168 kOhm, +/- 0.01% , 10 ppm
Description
PTF56, 168 kOhm, +/- 0.01% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 168 Kohm, +/0.01% , 10 Ppm Vishay - 57C5778 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 168 Kohm, +/0.01% , 10 Ppm Vishay
57C5778
Ptf56, 168 Kohm, +/0.01% , 10 Ppm Vishay 57C5778
PTF56, 168 kOhm, +/- 0.01% , 10 ppm

PTF56, 168 kOhm, +/- 0.01% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5778
Product Name Ptf56, 168 Kohm, +/0.01% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers