Vishay Precision Group Ptf56, 15.4 Kohm, +/0.5% , 10 Ppm Vishay PTF5615K400DYR8

Description
PTF56, 15.4 kOhm, +/- 0.5% , 10 ppm
Description
PTF56, 15.4 kOhm, +/- 0.5% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 15.4 Kohm, +/0.5% , 10 Ppm Vishay - 57C5449 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 15.4 Kohm, +/0.5% , 10 Ppm Vishay
57C5449
Ptf56, 15.4 Kohm, +/0.5% , 10 Ppm Vishay 57C5449
PTF56, 15.4 kOhm, +/- 0.5% , 10 ppm

PTF56, 15.4 kOhm, +/- 0.5% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5449
Product Name Ptf56, 15.4 Kohm, +/0.5% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details