Vishay Precision Group Ptf56, 15 Kohm, +/0.01% , 15 Ppm Vishay PTF5615K000TXKA

Description
PTF56, 15 kOhm, +/- 0.01% , 15 ppm
Description
PTF56, 15 kOhm, +/- 0.01% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 15 Kohm, +/0.01% , 15 Ppm Vishay - 57C5417 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 15 Kohm, +/0.01% , 15 Ppm Vishay
57C5417
Ptf56, 15 Kohm, +/0.01% , 15 Ppm Vishay 57C5417
PTF56, 15 kOhm, +/- 0.01% , 15 ppm

PTF56, 15 kOhm, +/- 0.01% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5417
Product Name Ptf56, 15 Kohm, +/0.01% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details