Vishay Precision Group Vishay/DaleMetal Film Resistors - PTF5615K000BZEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 15Kohms .1% 5ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 15Kohms .1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF5615K000BZEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF5615K000BZEK
Vishay/DaleMetal Film Resistors - PTF5615K000BZEK
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 15Kohms .1% 5ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 15Kohms .1% 5ppm

Supplier's Site
Through Hole Resistors - 541-PTF5615K000BZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF5615K000BZEK-ND
Through Hole Resistors 541-PTF5615K000BZEK-ND
PTF-56 15K .1% T-16 EK E3

PTF-56 15K .1% T-16 EK E3

Buy Now Datasheet
Through-Hole Resistor - 53-PTF5615K000BZEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-PTF5615K000BZEK
Through-Hole Resistor 53-PTF5615K000BZEK
Metal Film Resistors - Through Hole 1/8watt 15Kohms .1% 5ppm Product overview: PTF5615K000BZEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5615K000BZEK can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/8watt 15Kohms .1% 5ppm Product overview: PTF5615K000BZEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5615K000BZEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 15Kohm, 125Mw, 0.1%; Resistance Vishay - 41K9044 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15Kohm, 125Mw, 0.1%; Resistance Vishay
41K9044
Metal Film Resistor, 15Kohm, 125Mw, 0.1%; Resistance Vishay 41K9044
METAL FILM RESISTOR, 15KOHM, 125mW, 0.1%; Resistance:15kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 15KOHM, 125mW, 0.1%; Resistance:15kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number PTF5615K000BZEK 541-PTF5615K000BZEK-ND 53-PTF5615K000BZEK 41K9044
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Through-Hole Resistor Metal Film Resistor, 15Kohm, 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details