PTF-56 15K .1% T-13 EB E3
Metal Film Resistors - Through Hole 1/8watt 15Kohms .1% 10ppm Product overview: PTF5615K000BYEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5615K000BYEB can be used for catalog matching and distributor lookup.
Metal Film Resistors - Through Hole 1/8watt 15Kohms .1% 10ppm
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-PTF5615K000BYEB-ND | 53-PTF5615K000BYEB | PTF5615K000BYEB |
| Product Name | Through Hole Resistors | Through-Hole Resistor | Metal Film Resistors - |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | Metal Film | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |