Vishay Precision Group Res Metal Film 15K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF5615K000BYBF

Description
Res Metal Film 15K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 15K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole - PTF5615K000BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
PTF5615K000BYBF
Res Metal Film 15K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF5615K000BYBF
Res Metal Film 15K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 15K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor, Metal Film, 15Kohm, 125Mw, 0.1%; Resistance Vishay - 19C8023 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 15Kohm, 125Mw, 0.1%; Resistance Vishay
19C8023
Resistor, Metal Film, 15Kohm, 125Mw, 0.1%; Resistance Vishay 19C8023
RESISTOR, METAL FILM, 15KOHM, 125mW, 0.1%; Resistance:15kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 15KOHM, 125mW, 0.1%; Resistance:15kohm; Product Range:PTF Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF5615K000BYBF 19C8023
Product Name Res Metal Film 15K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole Resistor, Metal Film, 15Kohm, 125Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details