Vishay Precision Group Ptf56, 15 Kohm, +/0.05% , 5 Ppm Vishay PTF5615K000AZR7

Description
PTF56, 15 kOhm, +/- 0.05% , 5 ppm
Description
PTF56, 15 kOhm, +/- 0.05% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 15 Kohm, +/0.05% , 5 Ppm Vishay - 57C5384 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 15 Kohm, +/0.05% , 5 Ppm Vishay
57C5384
Ptf56, 15 Kohm, +/0.05% , 5 Ppm Vishay 57C5384
PTF56, 15 kOhm, +/- 0.05% , 5 ppm

PTF56, 15 kOhm, +/- 0.05% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5384
Product Name Ptf56, 15 Kohm, +/0.05% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details