Vishay Precision Group Ptf56, 158 Ohm, +/0.1% , 10 Ppm Vishay PTF56158R00BYR8

Description
PTF56, 158 Ohm, +/- 0.1% , 10 ppm
Description
PTF56, 158 Ohm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 158 Ohm, +/0.1% , 10 Ppm Vishay - 57C5592 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 158 Ohm, +/0.1% , 10 Ppm Vishay
57C5592
Ptf56, 158 Ohm, +/0.1% , 10 Ppm Vishay 57C5592
PTF56, 158 Ohm, +/- 0.1% , 10 ppm

PTF56, 158 Ohm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5592
Product Name Ptf56, 158 Ohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers