Vishay Precision Group Ptf56, 14.7 Kohm, +/0.1% , 10 Ppm Vishay PTF5614K700BYR7

Description
PTF56, 14.7 kOhm, +/- 0.1% , 10 ppm
Description
PTF56, 14.7 kOhm, +/- 0.1% , 10 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 14.7 Kohm, +/0.1% , 10 Ppm Vishay - 57C5249 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 14.7 Kohm, +/0.1% , 10 Ppm Vishay
57C5249
Ptf56, 14.7 Kohm, +/0.1% , 10 Ppm Vishay 57C5249
PTF56, 14.7 kOhm, +/- 0.1% , 10 ppm

PTF56, 14.7 kOhm, +/- 0.1% , 10 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5249
Product Name Ptf56, 14.7 Kohm, +/0.1% , 10 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers