Vishay Precision Group Ptf56, 140 Kohm, +/0.25% , 15 Ppm Vishay PTF56140K00CXR7

Description
PTF56, 140 kOhm, +/- 0.25% , 15 ppm
Description
PTF56, 140 kOhm, +/- 0.25% , 15 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 140 Kohm, +/0.25% , 15 Ppm Vishay - 57C5279 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 140 Kohm, +/0.25% , 15 Ppm Vishay
57C5279
Ptf56, 140 Kohm, +/0.25% , 15 Ppm Vishay 57C5279
PTF56, 140 kOhm, +/- 0.25% , 15 ppm

PTF56, 140 kOhm, +/- 0.25% , 15 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57C5279
Product Name Ptf56, 140 Kohm, +/0.25% , 15 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details