VISHAY PRECISION GROUP
PTF5613K000BYSA -- PTF-56 13K .1% T-13 S09 VISHAY
Vishay Precision Group
Ptf-56 13K .1% T-13 S09 Vishay
PTF5613K000BYSA
Description
PTF-56 13K .1% T-13 S09
Description
PTF-56 13K .1% T-13 S09
Suppliers
Ptf-56 13K .1% T-13 S09 Vishay
60C9215
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
60C9215 |
|
Product Name
|
Ptf-56 13K .1% T-13 S09 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
2200 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Technology / Construction
Silicone
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers