Vishay Precision Group Ptf56, 12 Kohm, +/0.1% , 5 Ppm Vishay PTF5612K000BZR8

Description
PTF56, 12 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 12 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 12 Kohm, +/0.1% , 5 Ppm Vishay - 60C8932 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 12 Kohm, +/0.1% , 5 Ppm Vishay
60C8932
Ptf56, 12 Kohm, +/0.1% , 5 Ppm Vishay 60C8932
PTF56, 12 kOhm, +/- 0.1% , 5 ppm

PTF56, 12 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8932
Product Name Ptf56, 12 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers