Vishay Precision Group Ptf56, 124 Ohm, +/0.1% , 5 Ppm Vishay PTF56124R00BZR8

Description
PTF56, 124 Ohm, +/- 0.1% , 5 ppm
Description
PTF56, 124 Ohm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 124 Ohm, +/0.1% , 5 Ppm Vishay - 60C9147 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 124 Ohm, +/0.1% , 5 Ppm Vishay
60C9147
Ptf56, 124 Ohm, +/0.1% , 5 Ppm Vishay 60C9147
PTF56, 124 Ohm, +/- 0.1% , 5 ppm

PTF56, 124 Ohm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C9147
Product Name Ptf56, 124 Ohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers