Vishay Precision Group Ptf56, 10 Kohm, +/0.1% , 5 Ppm Vishay PTF5610K000BZR8

Description
PTF56, 10 kOhm, +/- 0.1% , 5 ppm
Description
PTF56, 10 kOhm, +/- 0.1% , 5 ppm

Suppliers

Company
Product
Description
Supplier Links
Ptf56, 10 Kohm, +/0.1% , 5 Ppm Vishay - 60C8261 - Newark, An Avnet Company
Chicago, IL, United States
Ptf56, 10 Kohm, +/0.1% , 5 Ppm Vishay
60C8261
Ptf56, 10 Kohm, +/0.1% , 5 Ppm Vishay 60C8261
PTF56, 10 kOhm, +/- 0.1% , 5 ppm

PTF56, 10 kOhm, +/- 0.1% , 5 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60C8261
Product Name Ptf56, 10 Kohm, +/0.1% , 5 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details