Vishay Intertechnology, Inc. Through-Hole 0.125 W 10000 ohm Resistor PTF5610K000BXEB

Description
RESISTOR, METAL FILM, 0.125 W, 0.1 %, 15 ppm, 10000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PTF5610K000BXEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 10000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5610K000BXEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL FILM, 0.125 W, 0.1 %, 15 ppm, 10000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PTF5610K000BXEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 10000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5610K000BXEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.125 W 10000 ohm Resistor - 53-PTF5610K000BXEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.125 W 10000 ohm Resistor
53-PTF5610K000BXEB
Through-Hole 0.125 W 10000 ohm Resistor 53-PTF5610K000BXEB
RESISTOR, METAL FILM, 0.125 W, 0.1 %, 15 ppm, 10000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PTF5610K000BXEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 10000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5610K000BXEB can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.125 W, 0.1 %, 15 ppm, 10000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PTF5610K000BXEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 10000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF5610K000BXEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1325827-PTF5610K000BXEB - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325827-PTF5610K000BXEB
Resistors - Through Hole Resistors 1325827-PTF5610K000BXEB
Manufacturer: Vishay Dale Win Source Part Number: 1325827-PTF5610K000B XEB Category: Resistors>Through Hole Resistors Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.091" Dia x 0.250" L (2.31mm x 6.35mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 150°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable HTSUS: 8533.21.0090 Other Part Number: PTF10KECT,PTF10KETR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1325827-PTF5610K000BXEB
Category: Resistors>Through Hole Resistors
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.091" Dia x 0.250" L (2.31mm x 6.35mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 kOhms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Other Part Number: PTF10KECT,PTF10KETR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 10K OHM .1% 15 PPM 1/8W - PTF5610K000BXEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM .1% 15 PPM 1/8W
PTF5610K000BXEB
RES 10K OHM .1% 15 PPM 1/8W PTF5610K000BXEB
RES 10Kohm .1% 15 PPM 1/8W

RES 10Kohm .1% 15 PPM 1/8W

Supplier's Site
Through Hole Resistors - PTF10KETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF10KETR-ND
Through Hole Resistors PTF10KETR-ND
10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - PTF10KECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF10KECT-ND
Through Hole Resistors PTF10KECT-ND
10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 53-PTF5610K000BXEB 1325827-PTF5610K000BXEB PTF5610K000BXEB PTF10KETR-ND
Product Name Through-Hole 0.125 W 10000 ohm Resistor Resistors - Through Hole Resistors RES 10K OHM .1% 15 PPM 1/8W Through Hole Resistors
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Standards and Certifications RoHS RoHS
Technology / Construction MetalFilm MetalFilm
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details